Capital Lighting, Inc. S2192 Sconces-Drum Shades 668583

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821921 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821921 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
S2192 Sconces-Drum Shades - 668583 - Capital Lighting, Inc.
Columbus, OH, USA
S2192 Sconces-Drum Shades
668583
S2192 Sconces-Drum Shades 668583
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.88 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Wall Sconce UPC: 8322821921 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.88
Extension: 10.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Wall Sconce
UPC: 8322821921
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668583
Product Name S2192 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details