Capital Lighting, Inc. S2195 Lamps-Table Lamps 668582

Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322821952 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322821952 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2195 Lamps-Table Lamps - 668582 - Capital Lighting, Inc.
Columbus, OH, USA
S2195 Lamps-Table Lamps
668582
S2195 Lamps-Table Lamps 668582
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 1 Finish: Silver Plate Product Name: One Light Table Lamp UPC: 8322821952 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.50
Length 32.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 1
Finish: Silver Plate
Product Name: One Light Table Lamp
UPC: 8322821952
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668582
Product Name S2195 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details