Capital Lighting, Inc. LSP-736SILV Lamps-Desk/Piano Lamps 668579

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675736332
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675736332

Suppliers

Company
Product
Description
Supplier Links
LSP-736SILV Lamps-Desk/Piano Lamps - 668579 - Capital Lighting, Inc.
Columbus, OH, USA
LSP-736SILV Lamps-Desk/Piano Lamps
668579
LSP-736SILV Lamps-Desk/Piano Lamps 668579
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Silver Product Name: One Light Desk Lamp UPC: 088675736332

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.50
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Silver
Product Name: One Light Desk Lamp
UPC: 088675736332

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668579
Product Name LSP-736SILV Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856579 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details