Capital Lighting, Inc. S2185 Lamps-Table Lamps 668558

Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821853 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821853 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
S2185 Lamps-Table Lamps - 668558 - Capital Lighting, Inc.
Columbus, OH, USA
S2185 Lamps-Table Lamps
668558
S2185 Lamps-Table Lamps 668558
PRODUCT DETAILS / SPECS Height: 32.50 Length 32.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Stainless Steel Product Name: One Light Table Lamp UPC: 8322821853 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 32.50
Length 32.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Stainless Steel
Product Name: One Light Table Lamp
UPC: 8322821853
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668558
Product Name S2185 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details