Capital Lighting, Inc. 1325 Sconces-Double Glass 668540

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Brass Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1325 Sconces-Double Glass - 668540 - Capital Lighting, Inc.
Columbus, OH, USA
1325 Sconces-Double Glass
668540
1325 Sconces-Double Glass 668540
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 13.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 13.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668540
Product Name 1325 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details