Capital Lighting, Inc. 2503 Lamps-Table Lamps 668533

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2503 Lamps-Table Lamps - 668533 - Capital Lighting, Inc.
Columbus, OH, USA
2503 Lamps-Table Lamps
668533
2503 Lamps-Table Lamps 668533
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668533
Product Name 2503 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details