Capital Lighting, Inc. 2503X Lamps-Table Lamps 668531

Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2503X Lamps-Table Lamps - 668531 - Capital Lighting, Inc.
Columbus, OH, USA
2503X Lamps-Table Lamps
668531
2503X Lamps-Table Lamps 668531
PRODUCT DETAILS / SPECS Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668531
Product Name 2503X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details