Capital Lighting, Inc. B1504 ALT Lamps-Swing Arm-Wall 668526

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Wall Swinger UPC: 8322701094 Category: Wall Swinger
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Wall Swinger UPC: 8322701094 Category: Wall Swinger

Suppliers

Company
Product
Description
Supplier Links
B1504 ALT Lamps-Swing Arm-Wall - 668526 - Capital Lighting, Inc.
Columbus, OH, USA
B1504 ALT Lamps-Swing Arm-Wall
668526
B1504 ALT Lamps-Swing Arm-Wall 668526
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 15.25 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Wall Swinger UPC: 8322701094 Category: Wall Swinger

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 15.25
Extension: 14
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Product Name: One Light Wall Swinger
UPC: 8322701094
Category: Wall Swinger

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668526
Product Name B1504 ALT Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details