Capital Lighting, Inc. B1507 ALT Lamps-Swing Arm-Floor 668521

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Floor Lamp UPC: 8322709809 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Floor Lamp UPC: 8322709809 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
B1507 ALT Lamps-Swing Arm-Floor - 668521 - Capital Lighting, Inc.
Columbus, OH, USA
B1507 ALT Lamps-Swing Arm-Floor
668521
B1507 ALT Lamps-Swing Arm-Floor 668521
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 48.50 Extension: 14 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Chrome Product Name: One Light Floor Lamp UPC: 8322709809 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 48.50
Extension: 14
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Chrome
Product Name: One Light Floor Lamp
UPC: 8322709809
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668521
Product Name B1507 ALT Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details