Capital Lighting, Inc. 2511B Lamps-Table Lamps 668519

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2511B Lamps-Table Lamps - 668519 - Capital Lighting, Inc.
Columbus, OH, USA
2511B Lamps-Table Lamps
668519
2511B Lamps-Table Lamps 668519
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Brass Product Name: Two Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Brass
Product Name: Two Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668519
Product Name 2511B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details