Capital Lighting, Inc. 2514 Sconces-Single Candle 668515

Description
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2514 Sconces-Single Candle - 668515 - Capital Lighting, Inc.
Columbus, OH, USA
2514 Sconces-Single Candle
668515
2514 Sconces-Single Candle 668515
PRODUCT DETAILS / SPECS Height: 20.00 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Natural Brass Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 20.00
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Natural Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668515
Product Name 2514 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details