Capital Lighting, Inc. B1324 Sconces-Single Glass 668508

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 8322733330 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 8322733330 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
B1324 Sconces-Single Glass - 668508 - Capital Lighting, Inc.
Columbus, OH, USA
B1324 Sconces-Single Glass
668508
B1324 Sconces-Single Glass 668508
PRODUCT DETAILS / SPECS Width/Dia: 3.94 Height: 13.00 Extension: 4.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Product Name: One Light Wall Sconce UPC: 8322733330 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 3.94
Height: 13.00
Extension: 4.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed
Product Name: One Light Wall Sconce
UPC: 8322733330
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668508
Product Name B1324 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details