Capital Lighting, Inc. LN-1635 Lamps-Accent Lamps 668498

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413066 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413066 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LN-1635 Lamps-Accent Lamps - 668498 - Capital Lighting, Inc.
Columbus, OH, USA
LN-1635 Lamps-Accent Lamps
668498
LN-1635 Lamps-Accent Lamps 668498
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413066 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Multi
Product Name: Specialty Lamp
UPC: 088675413066
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668498
Product Name LN-1635 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details