Capital Lighting, Inc. LS-16784C/FRO Bathroom Fixtures-Four Lights 668489

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bathroom Fixture UPC: 088675425267 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bathroom Fixture UPC: 088675425267 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16784C/FRO Bathroom Fixtures-Four Lights - 668489 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16784C/FRO Bathroom Fixtures-Four Lights
668489
LS-16784C/FRO Bathroom Fixtures-Four Lights 668489
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 15.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bathroom Fixture UPC: 088675425267 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 15.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bathroom Fixture
UPC: 088675425267
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668489
Product Name LS-16784C/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details