Capital Lighting, Inc. LS-16893C/FRO Bathroom Fixtures-Three Lights 668488

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675437024 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675437024 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16893C/FRO Bathroom Fixtures-Three Lights - 668488 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16893C/FRO Bathroom Fixtures-Three Lights
668488
LS-16893C/FRO Bathroom Fixtures-Three Lights 668488
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 60 Finish: Chrome Product Name: Three Light Wall Sconce UPC: 088675437024 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 9.50
Extension: 6.5
Bulb
Type: G
Qty: 3
Wattage: 60
Finish: Chrome
Product Name: Three Light Wall Sconce
UPC: 088675437024
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668488
Product Name LS-16893C/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details