Capital Lighting, Inc. LS-16863SS/FRO Bathroom Fixtures-Three Lights 668484

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675426431 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675426431 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16863SS/FRO Bathroom Fixtures-Three Lights - 668484 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16863SS/FRO Bathroom Fixtures-Three Lights
668484
LS-16863SS/FRO Bathroom Fixtures-Three Lights 668484
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.00 Extension: 5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675426431 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.00
Extension: 5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675426431
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668484
Product Name LS-16863SS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details