Capital Lighting, Inc. LS-16878PS/FRO Sconces-Pocket 668483

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675436959 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675436959 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16878PS/FRO Sconces-Pocket - 668483 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16878PS/FRO Sconces-Pocket
668483
LS-16878PS/FRO Sconces-Pocket 668483
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675436959 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675436959
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668483
Product Name LS-16878PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details