Capital Lighting, Inc. LS-16891C/FRO Sconces-Single Glass 668482

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675437000 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675437000 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16891C/FRO Sconces-Single Glass - 668482 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16891C/FRO Sconces-Single Glass
668482
LS-16891C/FRO Sconces-Single Glass 668482
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675437000 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 6.5
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675437000
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668482
Product Name LS-16891C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details