Capital Lighting, Inc. LN-1636 Lamps-Accent Lamps 668479

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413073 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413073 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LN-1636 Lamps-Accent Lamps - 668479 - Capital Lighting, Inc.
Columbus, OH, USA
LN-1636 Lamps-Accent Lamps
668479
LN-1636 Lamps-Accent Lamps 668479
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 7 Finish: Multi Product Name: Specialty Lamp UPC: 088675413073 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 7
Finish: Multi
Product Name: Specialty Lamp
UPC: 088675413073
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668479
Product Name LN-1636 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details