PRODUCT DETAILS / SPECS
Bulb
Qty: 3
Wattage: 60
Finish: Polished Brass
Product Name: Three Light Bowl Pendant
UPC: 088675410461
Glass: Cloud
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668472 |
| Product Name | LS-1054PBS/CLD Pendants-Bowl Style |
| Application | Residential |