PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Bowl Pendant
UPC: 088675403296
Glass: Swirled Cloud Translucent
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 668467 |
| Product Name | LS-1097SS Pendants-Bowl Style |
| Application | Residential |