Capital Lighting, Inc. LS-1098BLU Mini Pendants-3 Light Cluster 668464

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.75 Extension: 40 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675412687 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.75 Extension: 40 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675412687 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1098BLU Mini Pendants-3 Light Cluster - 668464 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1098BLU Mini Pendants-3 Light Cluster
668464
LS-1098BLU Mini Pendants-3 Light Cluster 668464
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.75 Extension: 40 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Product Name: Three Light Pendant UPC: 088675412687 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.75
Extension: 40
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver
Product Name: Three Light Pendant
UPC: 088675412687
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668464
Product Name LS-1098BLU Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details