Capital Lighting, Inc. LS-16653PS/FRO Bathroom Fixtures-Three Lights 668453

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675434696 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675434696 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16653PS/FRO Bathroom Fixtures-Three Lights - 668453 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16653PS/FRO Bathroom Fixtures-Three Lights
668453
LS-16653PS/FRO Bathroom Fixtures-Three Lights 668453
PRODUCT DETAILS / SPECS Width/Dia: 22.75 Height: 9.25 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675434696 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.75
Height: 9.25
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675434696
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668453
Product Name LS-16653PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details