Capital Lighting, Inc. LS-105RED Lamps-Desk/Piano Lamps 668446

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: Functional Clamp On Lamp UPC: 088675105039 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: Functional Clamp On Lamp UPC: 088675105039 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-105RED Lamps-Desk/Piano Lamps - 668446 - Capital Lighting, Inc.
Columbus, OH, USA
LS-105RED Lamps-Desk/Piano Lamps
668446
LS-105RED Lamps-Desk/Piano Lamps 668446
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Product Name: Functional Clamp On Lamp UPC: 088675105039 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Red
Product Name: Functional Clamp On Lamp
UPC: 088675105039
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668446
Product Name LS-105RED Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details