Capital Lighting, Inc. LS-105PS Lamps-Desk/Piano Lamps 668444

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Functional Clamp On Lamp UPC: 088675105251 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Functional Clamp On Lamp UPC: 088675105251 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-105PS Lamps-Desk/Piano Lamps - 668444 - Capital Lighting, Inc.
Columbus, OH, USA
LS-105PS Lamps-Desk/Piano Lamps
668444
LS-105PS Lamps-Desk/Piano Lamps 668444
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: Functional Clamp On Lamp UPC: 088675105251 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: Functional Clamp On Lamp
UPC: 088675105251
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668444
Product Name LS-105PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details