Capital Lighting, Inc. LS-1351GRN Lamps-Accent Lamps 668439

Description
PRODUCT DETAILS / SPECS Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Clip light with Translucent Shade UPC: 088675409984 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Clip light with Translucent Shade UPC: 088675409984 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1351GRN Lamps-Accent Lamps - 668439 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1351GRN Lamps-Accent Lamps
668439
LS-1351GRN Lamps-Accent Lamps 668439
PRODUCT DETAILS / SPECS Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Clip light with Translucent Shade UPC: 088675409984 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Clip light with Translucent Shade
UPC: 088675409984
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668439
Product Name LS-1351GRN Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details