Capital Lighting, Inc. LS-14466PS/AMB Mid. Chandeliers-Glass Down 668438

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421061 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421061 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14466PS/AMB Mid. Chandeliers-Glass Down - 668438 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14466PS/AMB Mid. Chandeliers-Glass Down
668438
LS-14466PS/AMB Mid. Chandeliers-Glass Down 668438
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421061 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 50.00
Bulb
Type: Halogen
Qty: 6
Wattage: 35
Finish: Polished Steel
Product Name: Six Light Down Lighting Chandelier
UPC: 088675421061
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668438
Product Name LS-14466PS/AMB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details