Capital Lighting, Inc. LS-14316 Mid. Chandeliers-Glass Up 668430

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Extension: 78 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675414933 Glass: Alabaster Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Extension: 78 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675414933 Glass: Alabaster Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14316 Mid. Chandeliers-Glass Up - 668430 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14316 Mid. Chandeliers-Glass Up
668430
LS-14316 Mid. Chandeliers-Glass Up 668430
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 78.00 Extension: 78 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Polished Steel Product Name: Six Light Up / Down Lighting Chandelier UPC: 088675414933 Glass: Alabaster Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 78.00
Extension: 78
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Polished Steel
Product Name: Six Light Up / Down Lighting Chandelier
UPC: 088675414933
Glass: Alabaster
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668430
Product Name LS-14316 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details