Capital Lighting, Inc. LS-1643PS/FRO Sconces-Pocket 668427

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435273 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435273 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1643PS/FRO Sconces-Pocket - 668427 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1643PS/FRO Sconces-Pocket
668427
LS-1643PS/FRO Sconces-Pocket 668427
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675435273 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675435273
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668427
Product Name LS-1643PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details