Capital Lighting, Inc. LS-16474SS/WHT Sconces-Pocket 668426

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Wall Sconce UPC: 088675444558 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Wall Sconce UPC: 088675444558 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16474SS/WHT Sconces-Pocket - 668426 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16474SS/WHT Sconces-Pocket
668426
LS-16474SS/WHT Sconces-Pocket 668426
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 12.50 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Satin Steel Product Name: One Light Wall Sconce UPC: 088675444558 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 12.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Satin Steel
Product Name: One Light Wall Sconce
UPC: 088675444558
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668426
Product Name LS-16474SS/WHT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details