Capital Lighting, Inc. LS-16533 Bathroom Fixtures-Three Lights 668423

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Bathroom Fixture UPC: 088675425915 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Bathroom Fixture UPC: 088675425915 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16533 Bathroom Fixtures-Three Lights - 668423 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16533 Bathroom Fixtures-Three Lights
668423
LS-16533 Bathroom Fixtures-Three Lights 668423
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 6.5 Bulb Type: G Qty: 3 Wattage: 40 Finish: Antique Copper Product Name: Three Light Bathroom Fixture UPC: 088675425915 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.00
Extension: 6.5
Bulb
Type: G
Qty: 3
Wattage: 40
Finish: Antique Copper
Product Name: Three Light Bathroom Fixture
UPC: 088675425915
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668423
Product Name LS-16533 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details