Capital Lighting, Inc. LS-16622C/FRO Bathroom Fixtures-Two Lights 668422

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.37 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442615 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.37 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442615 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16622C/FRO Bathroom Fixtures-Two Lights - 668422 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16622C/FRO Bathroom Fixtures-Two Lights
668422
LS-16622C/FRO Bathroom Fixtures-Two Lights 668422
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 8.37 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Bathroom Fixture UPC: 088675442615 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 8.37
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Bathroom Fixture
UPC: 088675442615
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668422
Product Name LS-16622C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details