Capital Lighting, Inc. LS-16621C/FRO Sconces-Single Glass 668420

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442608 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442608 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16621C/FRO Sconces-Single Glass - 668420 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16621C/FRO Sconces-Single Glass
668420
LS-16621C/FRO Sconces-Single Glass 668420
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675442608 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675442608
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668420
Product Name LS-16621C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details