Capital Lighting, Inc. LS-14466PS/BLU Mid. Chandeliers-Glass Down 668419

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421054 Glass: Blue Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421054 Glass: Blue Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14466PS/BLU Mid. Chandeliers-Glass Down - 668419 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14466PS/BLU Mid. Chandeliers-Glass Down
668419
LS-14466PS/BLU Mid. Chandeliers-Glass Down 668419
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 50.00 Bulb Type: Halogen Qty: 6 Wattage: 35 Finish: Polished Steel Product Name: Six Light Down Lighting Chandelier UPC: 088675421054 Glass: Blue Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 50.00
Bulb
Type: Halogen
Qty: 6
Wattage: 35
Finish: Polished Steel
Product Name: Six Light Down Lighting Chandelier
UPC: 088675421054
Glass: Blue
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668419
Product Name LS-14466PS/BLU Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details