Capital Lighting, Inc. LS-16103 Sconces-Other 668418

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Bulb Type: LED Qty: 9 Wattage: 1 Finish: Silver Product Name: Nine Light Wall Lamp UPC: 088675441878 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Bulb Type: LED Qty: 9 Wattage: 1 Finish: Silver Product Name: Nine Light Wall Lamp UPC: 088675441878 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16103 Sconces-Other - 668418 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16103 Sconces-Other
668418
LS-16103 Sconces-Other 668418
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 6.50 Bulb Type: LED Qty: 9 Wattage: 1 Finish: Silver Product Name: Nine Light Wall Lamp UPC: 088675441878 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 6.50
Bulb
Type: LED
Qty: 9
Wattage: 1
Finish: Silver
Product Name: Nine Light Wall Lamp
UPC: 088675441878
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668418
Product Name LS-16103 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details