Capital Lighting, Inc. LS-14832PS/CLD Pendants-Bowl Style 668416

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675413806 Glass: Cloud Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675413806 Glass: Cloud Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14832PS/CLD Pendants-Bowl Style - 668416 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14832PS/CLD Pendants-Bowl Style
668416
LS-14832PS/CLD Pendants-Bowl Style 668416
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Steel Product Name: Two Light Bowl Pendant UPC: 088675413806 Glass: Cloud Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Steel
Product Name: Two Light Bowl Pendant
UPC: 088675413806
Glass: Cloud
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668416
Product Name LS-14832PS/CLD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details