Capital Lighting, Inc. LS-1480 Mid. Chandeliers-Glass Down 668414

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Down Lighting Chandelier UPC: 088675409748 Glass: Tiffany Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Down Lighting Chandelier UPC: 088675409748 Glass: Tiffany Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1480 Mid. Chandeliers-Glass Down - 668414 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1480 Mid. Chandeliers-Glass Down
668414
LS-1480 Mid. Chandeliers-Glass Down 668414
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 17.25 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Down Lighting Chandelier UPC: 088675409748 Glass: Tiffany Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 17.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Bronze
Product Name: Four Light Down Lighting Chandelier
UPC: 088675409748
Glass: Tiffany
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668414
Product Name LS-1480 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details