Capital Lighting, Inc. LS-14835MULTI Mid. Chandeliers-Glass Up 668413

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675413189 Glass: Multi Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675413189 Glass: Multi Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-14835MULTI Mid. Chandeliers-Glass Up - 668413 - Capital Lighting, Inc.
Columbus, OH, USA
LS-14835MULTI Mid. Chandeliers-Glass Up
668413
LS-14835MULTI Mid. Chandeliers-Glass Up 668413
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 51.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675413189 Glass: Multi Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 51.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675413189
Glass: Multi Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668413
Product Name LS-14835MULTI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details