Capital Lighting, Inc. LS-16101 Sconces-Other 668412

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Silver Product Name: Three Light Wall Lamp UPC: 088675441854 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Silver Product Name: Three Light Wall Lamp UPC: 088675441854 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16101 Sconces-Other - 668412 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16101 Sconces-Other
668412
LS-16101 Sconces-Other 668412
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Silver Product Name: Three Light Wall Lamp UPC: 088675441854 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Silver
Product Name: Three Light Wall Lamp
UPC: 088675441854
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668412
Product Name LS-16101 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details