Capital Lighting, Inc. LS-1555BLK Lamps-Desk/Piano Lamps 668411

Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675408987 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675408987 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1555BLK Lamps-Desk/Piano Lamps - 668411 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1555BLK Lamps-Desk/Piano Lamps
668411
LS-1555BLK Lamps-Desk/Piano Lamps 668411
PRODUCT DETAILS / SPECS Height: 22.50 Bulb Qty: 1 Wattage: 50 Finish: Black Product Name: One Light Clamp On Lamp UPC: 088675408987 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Height: 22.50
Bulb
Qty: 1
Wattage: 50
Finish: Black
Product Name: One Light Clamp On Lamp
UPC: 088675408987
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668411
Product Name LS-1555BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details