Capital Lighting, Inc. LS-16299C/FRO Sconces-Single Glass 668408

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675434276 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675434276 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16299C/FRO Sconces-Single Glass - 668408 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16299C/FRO Sconces-Single Glass
668408
LS-16299C/FRO Sconces-Single Glass 668408
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 11.00 Extension: 3.75 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675434276 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 11.00
Extension: 3.75
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675434276
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668408
Product Name LS-16299C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details