Capital Lighting, Inc. LS-16242C/FRO Bathroom Fixtures-Two Lights 668406

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675431206 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675431206 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16242C/FRO Bathroom Fixtures-Two Lights - 668406 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16242C/FRO Bathroom Fixtures-Two Lights
668406
LS-16242C/FRO Bathroom Fixtures-Two Lights 668406
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 088675431206 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Wall Sconce
UPC: 088675431206
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668406
Product Name LS-16242C/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details