Capital Lighting, Inc. LS-16291C/FRO Sconces-Single Glass 668400

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675431220 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675431220 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-16291C/FRO Sconces-Single Glass - 668400 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16291C/FRO Sconces-Single Glass
668400
LS-16291C/FRO Sconces-Single Glass 668400
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Chrome Product Name: One Light Wall Sconce UPC: 088675431220 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Chrome
Product Name: One Light Wall Sconce
UPC: 088675431220
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668400
Product Name LS-16291C/FRO Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details