Capital Lighting, Inc. LS-2059PS/FRO Lamps-Table Lamps 668399

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675418351 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675418351 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2059PS/FRO Lamps-Table Lamps - 668399 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2059PS/FRO Lamps-Table Lamps
668399
LS-2059PS/FRO Lamps-Table Lamps 668399
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Bulb Type: Halogen Qty: 3 Wattage: 20 Finish: Polished Steel Product Name: Three Light Table Lamp UPC: 088675418351 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Bulb
Type: Halogen
Qty: 3
Wattage: 20
Finish: Polished Steel
Product Name: Three Light Table Lamp
UPC: 088675418351
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668399
Product Name LS-2059PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details