Capital Lighting, Inc. LS-20733PS/DWAL Lamps-Table Lamps 668391

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675432722
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675432722

Suppliers

Company
Product
Description
Supplier Links
LS-20733PS/DWAL Lamps-Table Lamps - 668391 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20733PS/DWAL Lamps-Table Lamps
668391
LS-20733PS/DWAL Lamps-Table Lamps 668391
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675432722

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675432722

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668391
Product Name LS-20733PS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details