Capital Lighting, Inc. LS-20737C/FRO Lamps-Table Lamps 668390

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433095 Glass: Clear & Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433095 Glass: Clear & Frost

Suppliers

Company
Product
Description
Supplier Links
LS-20737C/FRO Lamps-Table Lamps - 668390 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20737C/FRO Lamps-Table Lamps
668390
LS-20737C/FRO Lamps-Table Lamps 668390
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 20.50 Bulb Type: Halogen Qty: 5 Wattage: 10 Finish: Chrome Product Name: Five Light Table Lamp UPC: 088675433095 Glass: Clear & Frost

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 20.50
Bulb
Type: Halogen
Qty: 5
Wattage: 10
Finish: Chrome
Product Name: Five Light Table Lamp
UPC: 088675433095
Glass: Clear & Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668390
Product Name LS-20737C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details