Capital Lighting, Inc. LS-2248PS/BLU Mini Pendants-Cable 668387

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421269 Glass: Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421269 Glass: Blue

Suppliers

Company
Product
Description
Supplier Links
LS-2248PS/BLU Mini Pendants-Cable - 668387 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2248PS/BLU Mini Pendants-Cable
668387
LS-2248PS/BLU Mini Pendants-Cable 668387
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421269 Glass: Blue

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Extension: 128
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Table and Pendant Lamp
UPC: 088675421269
Glass: Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668387
Product Name LS-2248PS/BLU Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details