Capital Lighting, Inc. LS-2248PS/GRN Mini Pendants-Cable 668384

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421450 Glass: Green
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421450 Glass: Green

Suppliers

Company
Product
Description
Supplier Links
LS-2248PS/GRN Mini Pendants-Cable - 668384 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2248PS/GRN Mini Pendants-Cable
668384
LS-2248PS/GRN Mini Pendants-Cable 668384
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 5.00 Extension: 128 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Steel Product Name: Two Light Table and Pendant Lamp UPC: 088675421450 Glass: Green

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 5.00
Extension: 128
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Steel
Product Name: Two Light Table and Pendant Lamp
UPC: 088675421450
Glass: Green

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668384
Product Name LS-2248PS/GRN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details