Capital Lighting, Inc. LS-20863PS/DWAL Lamps-Table Lamps 668375

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435341
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435341

Suppliers

Company
Product
Description
Supplier Links
LS-20863PS/DWAL Lamps-Table Lamps - 668375 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20863PS/DWAL Lamps-Table Lamps
668375
LS-20863PS/DWAL Lamps-Table Lamps 668375
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675435341

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675435341

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668375
Product Name LS-20863PS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details