Capital Lighting, Inc. LS-20815C/FRO Lamps-Table Lamps 668373

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Chrome Product Name: Two Light Table Desk Lamp UPC: 088675434016
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Chrome Product Name: Two Light Table Desk Lamp UPC: 088675434016

Suppliers

Company
Product
Description
Supplier Links
LS-20815C/FRO Lamps-Table Lamps - 668373 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20815C/FRO Lamps-Table Lamps
668373
LS-20815C/FRO Lamps-Table Lamps 668373
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.50 Bulb Type: GU-10 Qty: 2 Wattage: 35 Finish: Chrome Product Name: Two Light Table Desk Lamp UPC: 088675434016

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.50
Bulb
Type: GU-10
Qty: 2
Wattage: 35
Finish: Chrome
Product Name: Two Light Table Desk Lamp
UPC: 088675434016

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668373
Product Name LS-20815C/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details